Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y392MXAAC

Description
3900pF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
3900pF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805Y392MXAACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805Y392MXAACCT-ND
Ceramic Capacitors 720-VJ0805Y392MXAACCT-ND
3900pF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

3900pF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805Y392MXAACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805Y392MXAACTR-ND
Ceramic Capacitors 720-VJ0805Y392MXAACTR-ND
3900pF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

3900pF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805Y392MXAACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805Y392MXAACDKR-ND
Ceramic Capacitors 720-VJ0805Y392MXAACDKR-ND
3900pF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

3900pF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor,ceramic,3.9Nf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 47C4914 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,3.9Nf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
47C4914
Capacitor,ceramic,3.9Nf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 47C4914
Capacitor,Ceramic,3. 9nF,50VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,3.9nF,50VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0805Y392MXAACCT-ND 720-VJ0805Y392MXAACDKR-ND 47C4914
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,3.9Nf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021327 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701225 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details