0.33µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Cap Ceramic 0.33uF 16V X7R 5% Pad SMD 0805 125°C T/R Product overview: VJ0805Y334JXJTW1BC from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.33uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805Y334JXJTW1B
Manufacturer: Vishay
Win Source Part Number: 938669-VJ0805Y334JXJ
Series: VJ
Operating Temperature Range: -55°C ~ 125°C
Features: 0.33 µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: VJ0805
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
CAP CER 0.33UF 16V X7R 0805
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VJ0805Y334JXJTW1BC-ND | 60-VJ0805Y334JXJTW1BC | 938669-VJ0805Y334JXJTW1BC | VJ0805Y334JXJTW1BC |
| Product Name | Ceramic Capacitors | SMD 0.33uF 16V Capacitor | Ceramic Capacitors - VJ0805Y334JXJTW1BC | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF |