Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y333KXACW1BC

Description
0.033µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1767-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1767-1-ND
Ceramic Capacitors 720-1767-1-ND
0.033µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.033µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1767-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1767-6-ND
Ceramic Capacitors 720-1767-6-ND
0.033µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.033µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1767-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1767-2-ND
Ceramic Capacitors 720-1767-2-ND
0.033µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.033µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0805Y333KXACW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805Y333KXACW1BC
Ceramic Capacitors VJ0805Y333KXACW1BC
CAP CER 0.033UF 50V X7R 0805

CAP CER 0.033UF 50V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor 0.033Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Vishay - 58J3962 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Vishay
58J3962
Ceramic Capacitor 0.033Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Vishay 58J3962
CERAMIC CAPACITOR 0.033UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Vj.w1Bc Series, 0.033 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Vishay - 52X6518 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Vj.w1Bc Series, 0.033 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Vishay
52X6518
Smd Multilayer Ceramic Capacitor, Vj.w1Bc Series, 0.033 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Vishay 52X6518
SMD Multilayer Ceramic Capacitor, VJ.W1BC Series, 0.033 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, VJ.W1BC Series, 0.033 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1767-1-ND 720-1767-6-ND VJ0805Y333KXACW1BC 58J3962 52X6518
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.033Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Vishay Smd Multilayer Ceramic Capacitor, Vj.w1Bc Series, 0.033 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-1970-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details