Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y272MXCAC

Description
2700pF ±20% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2700pF ±20% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805Y272MXCAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805Y272MXCAC-ND
Ceramic Capacitors VJ0805Y272MXCAC-ND
2700pF ±20% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

2700pF ±20% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0805Y272MXCAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805Y272MXCAC
Capacitors - Ceramic Capacitors VJ0805Y272MXCAC
CAP CER 2700PF 200V X7R 0805

CAP CER 2700PF 200V X7R 0805

Supplier's Site
Capacitor,ceramic,2.7Nf,200Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 47C4330 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2.7Nf,200Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
47C4330
Capacitor,ceramic,2.7Nf,200Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 47C4330
Capacitor,Ceramic,2. 7nF,200VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,2.7nF,200VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ0805Y272MXCAC-ND VJ0805Y272MXCAC 47C4330
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,2.7Nf,200Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Polymer - 226GXX050MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525003P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details