Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y223KXCMT

Description
CAP CER 0.022UF 200V X7R 0805
Request a Quote Datasheet
Description
CAP CER 0.022UF 200V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805Y223KXCMTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805Y223KXCMTCT-ND
Ceramic Capacitors 720-VJ0805Y223KXCMTCT-ND
CAP CER 0.022UF 200V X7R 0805

CAP CER 0.022UF 200V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805Y223KXCMTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805Y223KXCMTDKR-ND
Ceramic Capacitors 720-VJ0805Y223KXCMTDKR-ND
CAP CER 0.022UF 200V X7R 0805

CAP CER 0.022UF 200V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805Y223KXCMTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805Y223KXCMTTR-ND
Ceramic Capacitors 720-VJ0805Y223KXCMTTR-ND
0.022µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

0.022µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.022Uf 200V, X7R, 10%, 0805; Capacitance Vishay - 06H5176 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 200V, X7R, 10%, 0805; Capacitance Vishay
06H5176
Ceramic Capacitor 0.022Uf 200V, X7R, 10%, 0805; Capacitance Vishay 06H5176
CERAMIC CAPACITOR 0.022UF 200V, X7R, 10%, 0805; Capacitance:22000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 200V, X7R, 10%, 0805; Capacitance:22000pF; Voltage(DC):200V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0805Y223KXCMTCT-ND 720-VJ0805Y223KXCMTDKR-ND 06H5176
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.022Uf 200V, X7R, 10%, 0805; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0402N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details