Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y223JXCAT

Description
0.022µF ±5% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.022µF ±5% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805Y223JXCAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805Y223JXCAT-ND
Ceramic Capacitors VJ0805Y223JXCAT-ND
0.022µF ±5% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

0.022µF ±5% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor,ceramic,22000Pf,200Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 47C4087 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,22000Pf,200Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
47C4087
Capacitor,ceramic,22000Pf,200Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 47C4087
Capacitor,Ceramic,22 000pF,200VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,22000pF,200VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - VJ0805Y223JXCAT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805Y223JXCAT
Capacitors - Ceramic Capacitors VJ0805Y223JXCAT
CAP CER 0.022UF 200V X7R 0805

CAP CER 0.022UF 200V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VJ0805Y223JXCAT-ND 47C4087 VJ0805Y223JXCAT
Product Name Ceramic Capacitors Capacitor,ceramic,22000Pf,200Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - M20U104M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Aluminium Capacitors - 1701089 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details