Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y222JXAPW1BC

Description
2200pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2200pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1759-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1759-6-ND
Ceramic Capacitors 720-1759-6-ND
2200pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

2200pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1759-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1759-1-ND
Ceramic Capacitors 720-1759-1-ND
2200pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

2200pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1759-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1759-2-ND
Ceramic Capacitors 720-1759-2-ND
2200pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

2200pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 2200Pf, 50V, 5%, X7R, 0805; Capacitance Vishay - 62AC8549 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 50V, 5%, X7R, 0805; Capacitance Vishay
62AC8549
Cap, 2200Pf, 50V, 5%, X7R, 0805; Capacitance Vishay 62AC8549
CAP, 2200PF, 50V, 5%, X7R, 0805; Capacitance:2200pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 2200PF, 50V, 5%, X7R, 0805; Capacitance:2200pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2200Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay - 69AH3509 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay
69AH3509
Cap, 2200Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay 69AH3509
CAP, 2200PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 2200PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1759-6-ND 720-1759-1-ND 62AC8549 69AH3509
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 2200Pf, 50V, 5%, X7R, 0805; Capacitance Vishay Cap, 2200Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Ceramic Capacitors - 1608-050525008P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details