Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y184MXJTW1BC

Description
0.18µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.18µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805Y184MXJTW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805Y184MXJTW1BC-ND
Ceramic Capacitors VJ0805Y184MXJTW1BC-ND
0.18µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.18µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor,ceramic,180000Pf,16Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 58J3668 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,180000Pf,16Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
58J3668
Capacitor,ceramic,180000Pf,16Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 58J3668
Capacitor,Ceramic,18 0000pF,16VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,180000pF,16VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - VJ0805Y184MXJTW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805Y184MXJTW1BC
Capacitors - Ceramic Capacitors VJ0805Y184MXJTW1BC
CAP CER 0.18UF 16V X7R 0805

CAP CER 0.18UF 16V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VJ0805Y184MXJTW1BC-ND 58J3668 VJ0805Y184MXJTW1BC
Product Name Ceramic Capacitors Capacitor,ceramic,180000Pf,16Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1800 microF 0.1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details