Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y123MXCMC

Description
0.012µF ±20% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.012µF ±20% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805Y123MXCMC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805Y123MXCMC-ND
Ceramic Capacitors VJ0805Y123MXCMC-ND
0.012µF ±20% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

0.012µF ±20% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0805Y123MXCMC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805Y123MXCMC
Capacitors - Ceramic Capacitors VJ0805Y123MXCMC
CAP CER 0.012UF 200V X7R 0805

CAP CER 0.012UF 200V X7R 0805

Supplier's Site
Capacitor,ceramic,12Nf,200Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 47C3320 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,12Nf,200Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
47C3320
Capacitor,ceramic,12Nf,200Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 47C3320
Capacitor,Ceramic,12 nF,200VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,12nF,200VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ0805Y123MXCMC-ND VJ0805Y123MXCMC 47C3320
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,12Nf,200Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C453U020AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1620736 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers