1200pF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 1200PF 25V X7R 0805
Capacitor,Ceramic,1.
CAP CER 1200PF 25V X7R 0805
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VJ0805Y122MXXMP-ND | VJ0805Y122MXXMP | 47C3217 | VJ0805Y122MXXMP |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,1.2Nf,25Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |