Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y122MXCMC

Description
1200pF ±20% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1200pF ±20% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805Y122MXCMC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805Y122MXCMC-ND
Ceramic Capacitors VJ0805Y122MXCMC-ND
1200pF ±20% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

1200pF ±20% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0805Y122MXCMC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805Y122MXCMC
Capacitors - Ceramic Capacitors VJ0805Y122MXCMC
CAP CER 1200PF 200V X7R 0805

CAP CER 1200PF 200V X7R 0805

Supplier's Site
Capacitor,ceramic,1.2Nf,200Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 47C3200 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1.2Nf,200Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
47C3200
Capacitor,ceramic,1.2Nf,200Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 47C3200
Capacitor,Ceramic,1. 2nF,200VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,1.2nF,200VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ0805Y122MXCMC-ND VJ0805Y122MXCMC 47C3200
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,1.2Nf,200Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SVH035MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701238 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details