Vishay VJ0805Y104KXACW1BC
Vishay VJ0805Y104KXACW1BC
Vishay VJ0805Y104KXACW1BC
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
CAPACITOR CERAMIC, 0.1UF, 50V, X7R, 10%, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ...W1BC Series; No. of Pins:2RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, VJ.W1BC Series, 0.1 F, 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes
CAP, 0.1UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES
CAP CER 0.1UF 50V X7R 0805
| RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2727937 | 720-VJ0805Y104KXACW1BCTR-ND | 720-VJ0805Y104KXACW1BCDKR-ND | 88M8655 | 52X6513 | 69AH3496 | VJ0805Y104KXACW1BC |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic, 0.1Uf, 50V, X7R, 10%, 0805; Capacitance Vishay | Smd Multilayer Ceramic Capacitor, Vj.w1Bc Series, 0.1 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Vishay | Cap, 0.1Uf, 50V, Mlcc, 0805 Rohs Compliant Vishay | Ceramic Capacitors |
| Technology | Multilayer | Multilayer | Film Capacitors | ||||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Electrostatic Capacitors | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |