Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y104KXAAR

Description
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1382-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1382-2-ND
Ceramic Capacitors 720-1382-2-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1382-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1382-6-ND
Ceramic Capacitors 720-1382-6-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1382-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1382-1-ND
Ceramic Capacitors 720-1382-1-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor,ceramic,100Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 47C3064 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
47C3064
Capacitor,ceramic,100Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 47C3064
Capacitor,Ceramic,10 0nF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,100nF,50VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site Datasheet
Cap, 0.1Μf, 50V, 10%, X7R, 0805; Capacitance Vishay - 62AC8532 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 50V, 10%, X7R, 0805; Capacitance Vishay
62AC8532
Cap, 0.1Μf, 50V, 10%, X7R, 0805; Capacitance Vishay 62AC8532
CAP, 0.1µF, 50V, 10%, X7R, 0805; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.1µF, 50V, 10%, X7R, 0805; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - VJ0805Y104KXAAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805Y104KXAAR
Ceramic Capacitors VJ0805Y104KXAAR
CAP CER 0.1UF 50V X7R 0805

CAP CER 0.1UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1382-2-ND 720-1382-6-ND 47C3064 62AC8532 VJ0805Y104KXAAR
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,100Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Cap, 0.1Μf, 50V, 10%, X7R, 0805; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers