10000pF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 10000PF 16V X7R 0805
CAP CER 10000PF 16V X7R 0805
Capacitor,Ceramic,10
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | VJ0805Y103MXJMP-ND | VJ0805Y103MXJMP | VJ0805Y103MXJMP | 47C3027 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,10Nf,16Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |