The Vishay 0.01µF, 100V, 10% X7R ceramic capacitor in an 0805 case size is designed for a wide range of applications, including consumer electronics and telecommunications. It operates effectively within a temperature range of -55 °C to +125 °C and features a capacitance tolerance of ±10%. The capacitor is constructed using a base metal electrode system and is compliant with RoHS standards. It has a high insulation resistance of at least 10 GΩ and is suitable for high-frequency applications. The dielectric strength test indicates that it can withstand up to 250% of its rated voltage for short periods. This component is ideal for engineers seeking reliable performance in compact designs.
10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
CERAMIC CAPACITOR 0.01UF 100V, X7R, 10%, 0805, FULL REEL; Capacitance:10000pF;
CAP, 0.01µF, 100V, 10%, X7R, 0805; Capacitance:10000pF;
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-1749-1-ND | 720-1749-6-ND | 58J3291 | 62AC8526 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 0805, Full Reel; Capacitance Vishay | Cap, 0.01Μf, 100V, 10%, X7R, 0805; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |