Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019313-VJ0805Y103KX
Packaging: Tape and Reel
Length: 2 mm
Mounting: SMD (SMT)
Capacitance: 10 nF
Tolerance: 10 %
Categories: Ceramic Capacitors
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 1.25 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Dielectric: X7R
Cap Ceramic 0.01uF 50V X7R 10% Pad SMD 0805 150°C Automotive T/R Product overview: VJ0805Y103KXABC31 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805Y103KXABC31
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1019313-VJ0805Y103KXABC31 | 60-VJ0805Y103KXABC31 |
| Product Name | Ceramic Capacitors - VJ0805Y103KXABC31 | Automotive SMD 0.01uF 50V Capacitor |
| RoHS Compliant | Yes | |
| Capacitance Range | 0.0100 microF | 0.0100 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |
| Mounting Style | Surface Mount Technology |