Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y103JXQCW1BC

Description
10000pF ±5% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805Y103JXQCW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±5% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±5% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805Y103JXQCW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±5% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±5% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805Y103JXQCW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±5% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±5% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.01Μf, 10V, 5%, X7R, 0805; Capacitance Vishay - 62AC8524 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 10V, 5%, X7R, 0805; Capacitance Vishay
62AC8524
Cap, 0.01Μf, 10V, 5%, X7R, 0805; Capacitance Vishay 62AC8524
CAP, 0.01µF, 10V, 5%, X7R, 0805; Capacitance:10000pF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 0.01µF, 10V, 5%, X7R, 0805; Capacitance:10000pF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,ceramic,10000Pf,10Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 58J3286 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10000Pf,10Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
58J3286
Capacitor,ceramic,10000Pf,10Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 58J3286
Capacitor,Ceramic,10 000pF,10VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,10000pF,10VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0805Y103JXQCW1BCTR-ND 720-VJ0805Y103JXQCW1BCDKR-ND 62AC8524 58J3286
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.01Μf, 10V, 5%, X7R, 0805; Capacitance Vishay Capacitor,ceramic,10000Pf,10Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10G101J1-F - 1000896-P10G101J1-F - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-4 microF
Capacitance Tolerance 5 (+/- %)
View Details
3 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details