Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y103JXACW1BC

Description
10000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1744-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1744-6-ND
Ceramic Capacitors 720-1744-6-ND
10000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1744-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1744-1-ND
Ceramic Capacitors 720-1744-1-ND
10000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1744-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1744-2-ND
Ceramic Capacitors 720-1744-2-ND
10000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.01Uf, 50V, X7R, 5%, 0805; Capacitance Vishay - 88M8651 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf, 50V, X7R, 5%, 0805; Capacitance Vishay
88M8651
Capacitor Ceramic 0.01Uf, 50V, X7R, 5%, 0805; Capacitance Vishay 88M8651
CAPACITOR CERAMIC 0.01UF, 50V, X7R, 5%, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF, 50V, X7R, 5%, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Vishay - 58J3280 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Vishay
58J3280
Ceramic Capacitor 0.01Uf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Vishay 58J3280
CERAMIC CAPACITOR 0.01UF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 50V, X7R, 5%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:VJ?W1BC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Μf, 50V, 5%, X7R, 0805; Capacitance Vishay - 62AC8520 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 50V, 5%, X7R, 0805; Capacitance Vishay
62AC8520
Cap, 0.01Μf, 50V, 5%, X7R, 0805; Capacitance Vishay 62AC8520
CAP, 0.01µF, 50V, 5%, X7R, 0805; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 0.01µF, 50V, 5%, X7R, 0805; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:VJ Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site
Cap, 10000Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay - 69AH3489 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay
69AH3489
Cap, 10000Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay 69AH3489
CAP, 10000PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 10000PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-1744-6-ND 720-1744-1-ND 88M8651 58J3280 62AC8520 69AH3489
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.01Uf, 50V, X7R, 5%, 0805; Capacitance Vishay Ceramic Capacitor 0.01Uf, 50V, X7R, 5%, 0805, Full Reel; Capacitance Vishay Cap, 0.01Μf, 50V, 5%, X7R, 0805; Capacitance Vishay Cap, 10000Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M39014/011341 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details