Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805Y102JXBMC

Description
1000pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805Y102JXBMC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805Y102JXBMC-ND
Ceramic Capacitors VJ0805Y102JXBMC-ND
1000pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0805Y102JXBMC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805Y102JXBMC
Capacitors - Ceramic Capacitors VJ0805Y102JXBMC
CAP CER 1000PF 100V X7R 0805

CAP CER 1000PF 100V X7R 0805

Supplier's Site
Capacitor,ceramic,1Nf,100Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 47C2811 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1Nf,100Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
47C2811
Capacitor,ceramic,1Nf,100Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 47C2811
Capacitor,Ceramic,1n F,100VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,1nF,100VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number VJ0805Y102JXBMC-ND VJ0805Y102JXBMC 47C2811
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,1Nf,100Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 337AVD016MFE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details