Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805V475MXQTW1BC

Description
4.7µF ±20% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805V475MXQTW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±20% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

4.7µF ±20% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Cap, 4.7Μf, 10V, 20%, Y5V, 0805; Capacitance Vishay - 62AC8509 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 10V, 20%, Y5V, 0805; Capacitance Vishay
62AC8509
Cap, 4.7Μf, 10V, 20%, Y5V, 0805; Capacitance Vishay 62AC8509
CAP, 4.7µF, 10V, 20%, Y5V, 0805; Capacitance:4.7µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:VJ Series; Operating Temperature Min:-25°C; RoHS Compliant: Yes

CAP, 4.7µF, 10V, 20%, Y5V, 0805; Capacitance:4.7µF; Voltage Rating:10V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:VJ Series; Operating Temperature Min:-25°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 10V, Mlcc, 0805 Rohs Compliant Vishay - 69AH3482 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Mlcc, 0805 Rohs Compliant Vishay
69AH3482
Cap, 4.7Uf, 10V, Mlcc, 0805 Rohs Compliant Vishay 69AH3482
CAP, 4.7UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 4.7UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0805V475MXQTW1BCTR-ND 62AC8509 69AH3482
Product Name Ceramic Capacitors Cap, 4.7Μf, 10V, 20%, Y5V, 0805; Capacitance Vishay Cap, 4.7Uf, 10V, Mlcc, 0805 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to ? C (-13 to ? F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701036 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011339 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details