Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805V474MXXCW1BC

Description
0.47µF ±20% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1389-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1389-2-ND
Ceramic Capacitors 720-1389-2-ND
0.47µF ±20% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

0.47µF ±20% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Cap, 0.47Μf, 25V, 20%, Y5V, 0805; Capacitance Vishay - 62AC8508 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 25V, 20%, Y5V, 0805; Capacitance Vishay
62AC8508
Cap, 0.47Μf, 25V, 20%, Y5V, 0805; Capacitance Vishay 62AC8508
CAP, 0.47µF, 25V, 20%, Y5V, 0805; Capacitance:0.47µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.47µF, 25V, 20%, Y5V, 0805; Capacitance:0.47µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,ceramic,470000Pf,25Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay - 58J3143 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,470000Pf,25Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay
58J3143
Capacitor,ceramic,470000Pf,25Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay 58J3143
Capacitor,Ceramic,47 0000pF,25VDC,20-% Tol,20+% Tol,Y5V-TC Code,-80,30%-TC

Capacitor,Ceramic,470000pF,25VDC,20-% Tol,20+% Tol,Y5V-TC Code,-80,30%-TC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-1389-2-ND 62AC8508 58J3143
Product Name Ceramic Capacitors Cap, 0.47Μf, 25V, 20%, Y5V, 0805; Capacitance Vishay Capacitor,ceramic,470000Pf,25Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701063 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers