Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805V334MXAPW1BC

Description
0.33µF ±20% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.33µF ±20% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805V334MXAPW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805V334MXAPW1BC-ND
Ceramic Capacitors VJ0805V334MXAPW1BC-ND
0.33µF ±20% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

0.33µF ±20% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Capacitor,ceramic,330000Pf,50Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay - 58J3085 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,330000Pf,50Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay
58J3085
Capacitor,ceramic,330000Pf,50Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay 58J3085
Capacitor,Ceramic,33 0000pF,50VDC,20-% Tol,20+% Tol,Y5V-TC Code,-80,30%-TC

Capacitor,Ceramic,330000pF,50VDC,20-% Tol,20+% Tol,Y5V-TC Code,-80,30%-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number VJ0805V334MXAPW1BC-ND 58J3085
Product Name Ceramic Capacitors Capacitor,ceramic,330000Pf,50Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-3864-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details