2.2µF ±20% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Capacitor,Ceramic,2.
CAP CER 2.2UF 16V Y5V 0805
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VJ0805V225MXJRW1BC-ND | 58J3040 | VJ0805V225MXJRW1BC |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,2.2Uf,16Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.2 microF | 2.2 microF |