Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805V153MXACW1BC

Description
0.015µF ±20% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.015µF ±20% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805V153MXACW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805V153MXACW1BC-ND
Ceramic Capacitors VJ0805V153MXACW1BC-ND
0.015µF ±20% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

0.015µF ±20% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Capacitor,ceramic,15000Pf,50Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay - 58J2944 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,15000Pf,50Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay
58J2944
Capacitor,ceramic,15000Pf,50Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay 58J2944
Capacitor,Ceramic,15 000pF,50VDC,20-% Tol,20+% Tol,Y5V-TC Code,-80,30%-TC

Capacitor,Ceramic,15000pF,50VDC,20-% Tol,20+% Tol,Y5V-TC Code,-80,30%-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number VJ0805V153MXACW1BC-ND 58J2944
Product Name Ceramic Capacitors Capacitor,ceramic,15000Pf,50Vdc,20-% Tol,20+% Tol,y5V-Tc Code,-80,30%-Tc Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details