Vishay Intertechnology, Inc. 10000PF 100V Capacitor VJ0805H103KXBBC31

Description
CAP CER 10000PF 100V X8R 0805 Product overview: VJ0805H103KXBBC31 from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805H103KXBBC31 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10000PF 100V X8R 0805 Product overview: VJ0805H103KXBBC31 from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805H103KXBBC31 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10000PF 100V Capacitor
60-VJ0805H103KXBBC31
10000PF 100V Capacitor 60-VJ0805H103KXBBC31
CAP CER 10000PF 100V X8R 0805 Product overview: VJ0805H103KXBBC31 from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805H103KXBBC31 can be used for catalog matching and distributor lookup.

CAP CER 10000PF 100V X8R 0805 Product overview: VJ0805H103KXBBC31 from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805H103KXBBC31 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 720-VJ0805H103KXBBC31CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805H103KXBBC31CT-ND
Ceramic Capacitors 720-VJ0805H103KXBBC31CT-ND
CAP CER 10000PF 100V X8R 0805

CAP CER 10000PF 100V X8R 0805

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805H103KXBBC31DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 100V X8R 0805

CAP CER 10000PF 100V X8R 0805

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805H103KXBBC31TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805H103KXBBC31TR-ND
Ceramic Capacitors 720-VJ0805H103KXBBC31TR-ND
10000pF ±10% 100V Ceramic Capacitor X8R 0805 (2012 Metric)

10000pF ±10% 100V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0805H103KXBBC31 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805H103KXBBC31
Ceramic Capacitors VJ0805H103KXBBC31
CAP CER 10000PF 100V X8R 0805

CAP CER 10000PF 100V X8R 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-VJ0805H103KXBBC31 720-VJ0805H103KXBBC31CT-ND 720-VJ0805H103KXBBC31DKR-ND VJ0805H103KXBBC31
Product Name 10000PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105PHB600K2H - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details