Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805G225KXYTW1BC

Description
2.2µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1727-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1727-1-ND
Ceramic Capacitors 720-1727-1-ND
2.2µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1727-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1727-6-ND
Ceramic Capacitors 720-1727-6-ND
2.2µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1727-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1727-2-ND
Ceramic Capacitors 720-1727-2-ND
2.2µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 2.2Μf, 6.3V, 10%, X5R, 0805; Capacitance Vishay - 62AC8496 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 6.3V, 10%, X5R, 0805; Capacitance Vishay
62AC8496
Cap, 2.2Μf, 6.3V, 10%, X5R, 0805; Capacitance Vishay 62AC8496
CAP, 2.2µF, 6.3V, 10%, X5R, 0805; Capacitance:2.2µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 2.2µF, 6.3V, 10%, X5R, 0805; Capacitance:2.2µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - VJ0805G225KXYTW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805G225KXYTW1BC
Ceramic Capacitors VJ0805G225KXYTW1BC
CAP CER 2.2UF 6.3V X5R 0805

CAP CER 2.2UF 6.3V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1727-1-ND 720-1727-6-ND 62AC8496 VJ0805G225KXYTW1BC
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 2.2Μf, 6.3V, 10%, X5R, 0805; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Film Capacitors - 1725744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details