Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805D910JXPAJ

Description
CAP CER 91PF 250V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 91PF 250V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805D910JXPAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805D910JXPAJCT-ND
Ceramic Capacitors 720-VJ0805D910JXPAJCT-ND
CAP CER 91PF 250V C0G/NP0 0805

CAP CER 91PF 250V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805D910JXPAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805D910JXPAJDKR-ND
Ceramic Capacitors 720-VJ0805D910JXPAJDKR-ND
CAP CER 91PF 250V C0G/NP0 0805

CAP CER 91PF 250V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805D910JXPAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805D910JXPAJTR-ND
Ceramic Capacitors 720-VJ0805D910JXPAJTR-ND
91pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

91pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0805D910JXPAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805D910JXPAJ
Ceramic Capacitors VJ0805D910JXPAJ
CAP CER 91PF 250V C0G/NP0 0805

CAP CER 91PF 250V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0805D910JXPAJCT-ND 720-VJ0805D910JXPAJDKR-ND VJ0805D910JXPAJ
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701086 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C11CF6R8C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details