39pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
39pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP CER 39PF 250V C0G/NP0 0805
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 720-VJ0805D390JXPQJHTTR-ND | 720-VJ0805D390JXPQJHTDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |