Vishay Precision Group Ceramic Capacitors VJ0805D331KXPAJ

Description
330pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
330pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1351-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1351-1-ND
Ceramic Capacitors 720-1351-1-ND
330pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1351-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1351-2-ND
Ceramic Capacitors 720-1351-2-ND
330pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1351-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1351-6-ND
Ceramic Capacitors 720-1351-6-ND
330pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±10% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0805D331KXPAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805D331KXPAJ
Ceramic Capacitors VJ0805D331KXPAJ
CAP CER 330PF 250V C0G/NP0 0805

CAP CER 330PF 250V C0G/NP0 0805

Supplier's Site Datasheet
Ceramic Capacitor, 330Pf, 250V, C0G/np0, 0805; Capacitance Vishay - 24W7910 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 330Pf, 250V, C0G/np0, 0805; Capacitance Vishay
24W7910
Ceramic Capacitor, 330Pf, 250V, C0G/np0, 0805; Capacitance Vishay 24W7910
CERAMIC CAPACITOR, 330PF, 250V, C0G/NP0, 0805; Capacitance:330pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 330PF, 250V, C0G/NP0, 0805; Capacitance:330pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:VJ HIFREQ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-1351-1-ND 720-1351-6-ND VJ0805D331KXPAJ 24W7910
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 330Pf, 250V, C0G/np0, 0805; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701059 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N560F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details