Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805D300JXPQJHT

Description
30pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
30pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805D300JXPQJHTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805D300JXPQJHTCT-ND
Ceramic Capacitors 720-VJ0805D300JXPQJHTCT-ND
30pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

30pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805D300JXPQJHTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805D300JXPQJHTTR-ND
Ceramic Capacitors 720-VJ0805D300JXPQJHTTR-ND
30pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

30pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805D300JXPQJHTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 30PF 250V C0G/NP0 0805

CAP CER 30PF 250V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - VJ0805D300JXPQJHT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805D300JXPQJHT
Ceramic Capacitors VJ0805D300JXPQJHT
CAP CER 30 PF 250V C0G 0805

CAP CER 30 PF 250V C0G 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 720-VJ0805D300JXPQJHTCT-ND 720-VJ0805D300JXPQJHTDKR-ND VJ0805D300JXPQJHT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30U334M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-0504N100J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701219 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers