Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805D1R2BXPQJHT

Description
1.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805D1R2BXPQJHTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805D1R2BXPQJHTTR-ND
Ceramic Capacitors 720-VJ0805D1R2BXPQJHTTR-ND
1.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805D1R2BXPQJHTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805D1R2BXPQJHTCT-ND
Ceramic Capacitors 720-VJ0805D1R2BXPQJHTCT-ND
1.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1.2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 720-VJ0805D1R2BXPQJHTTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1701113 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details