Vishay Intertechnology, Inc. SMD 1pF 250V 10pF Capacitor VJ0805D1R0BXPAJHT

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 1pF 250V C0G .10pF HI FREQ Product overview: VJ0805D1R0BXPAJHT from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1pF, 250V, 10pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1pF, 250V, 10pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805D1R0BXPAJHT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 1pF 250V C0G .10pF HI FREQ Product overview: VJ0805D1R0BXPAJHT from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1pF, 250V, 10pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1pF, 250V, 10pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805D1R0BXPAJHT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1pF 250V 10pF Capacitor
60-VJ0805D1R0BXPAJHT
SMD 1pF 250V 10pF Capacitor 60-VJ0805D1R0BXPAJHT
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 1pF 250V C0G .10pF HI FREQ Product overview: VJ0805D1R0BXPAJHT from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1pF, 250V, 10pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1pF, 250V, 10pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805D1R0BXPAJHT can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 1pF 250V C0G .10pF HI FREQ Product overview: VJ0805D1R0BXPAJHT from Vishay / Vitramon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1pF, 250V, 10pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1pF, 250V, 10pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-VJ0805D1R0BXPAJHT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - VJ0805D1R0BXPAJHT - 1170690-VJ0805D1R0BXPAJHT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - VJ0805D1R0BXPAJHT
1170690-VJ0805D1R0BXPAJHT
Ceramic Capacitors - VJ0805D1R0BXPAJHT 1170690-VJ0805D1R0BXPAJHT
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170690-VJ0805D1R0BX PAJHT Categories: Ceramic Capacitors Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1170690-VJ0805D1R0BXPAJHT
Categories: Ceramic Capacitors
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-VJ0805D1R0BXPAJHT 1170690-VJ0805D1R0BXPAJHT
Product Name SMD 1pF 250V 10pF Capacitor Ceramic Capacitors - VJ0805D1R0BXPAJHT
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitors - 338-1973-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers