Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805D181FXXAR

Description
180pF ±1% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
180pF ±1% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805D181FXXAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805D181FXXAR-ND
Ceramic Capacitors VJ0805D181FXXAR-ND
180pF ±1% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

180pF ±1% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number VJ0805D181FXXAR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic Capacitors - 2002-380LX121M500K022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers