Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805D150JXPAJ

Description
CAP CER 15PF 250V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 15PF 250V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805D150JXPAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805D150JXPAJDKR-ND
Ceramic Capacitors 720-VJ0805D150JXPAJDKR-ND
CAP CER 15PF 250V C0G/NP0 0805

CAP CER 15PF 250V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805D150JXPAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805D150JXPAJCT-ND
Ceramic Capacitors 720-VJ0805D150JXPAJCT-ND
CAP CER 15PF 250V C0G/NP0 0805

CAP CER 15PF 250V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805D150JXPAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805D150JXPAJTR-ND
Ceramic Capacitors 720-VJ0805D150JXPAJTR-ND
15pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

15pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-VJ0805D150JXPAJDKR-ND 720-VJ0805D150JXPAJCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701062 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N820F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details