Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805D111FXPAJ

Description
CAP CER 110PF 250V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 110PF 250V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805D111FXPAJCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805D111FXPAJCT-ND
Ceramic Capacitors 720-VJ0805D111FXPAJCT-ND
CAP CER 110PF 250V C0G/NP0 0805

CAP CER 110PF 250V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805D111FXPAJTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805D111FXPAJTR-ND
Ceramic Capacitors 720-VJ0805D111FXPAJTR-ND
110pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

110pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805D111FXPAJDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805D111FXPAJDKR-ND
Ceramic Capacitors 720-VJ0805D111FXPAJDKR-ND
CAP CER 110PF 250V C0G/NP0 0805

CAP CER 110PF 250V C0G/NP0 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-VJ0805D111FXPAJCT-ND 720-VJ0805D111FXPAJDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers