Vishay Precision Group Ceramic Capacitors VJ0805D0R1BXPAJHT

Description
CAP CER 0.1PF 250V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 0.1PF 250V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805D0R1BXPAJHTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805D0R1BXPAJHTCT-ND
Ceramic Capacitors 720-VJ0805D0R1BXPAJHTCT-ND
CAP CER 0.1PF 250V C0G/NP0 0805

CAP CER 0.1PF 250V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805D0R1BXPAJHTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.1PF 250V C0G/NP0 0805

CAP CER 0.1PF 250V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805D0R1BXPAJHTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805D0R1BXPAJHTTR-ND
Ceramic Capacitors 720-VJ0805D0R1BXPAJHTTR-ND
CAP CER 0.1PF 250V C0G/NP0 0805

CAP CER 0.1PF 250V C0G/NP0 0805

Buy Now Datasheet
Cap, 0.1Pf, 250V, Mlcc, 0805 Rohs Compliant Vishay - 69AH3474 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Pf, 250V, Mlcc, 0805 Rohs Compliant Vishay
69AH3474
Cap, 0.1Pf, 250V, Mlcc, 0805 Rohs Compliant Vishay 69AH3474
CAP, 0.1PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 0.1PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.1Pf, 250V, 0805; Capacitance Vishay - 83AH3075 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Pf, 250V, 0805; Capacitance Vishay
83AH3075
Cap, 0.1Pf, 250V, 0805; Capacitance Vishay 83AH3075
CAP, 0.1PF, 250V, 0805; Capacitance:0.1pF; Voltage Rating:250V; Product Range:VJ HIFREQ HT Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:200°C; Capacitor Case Style:0805 [2012 Metric]; Series Name:VJ HIFREQ HT RoHS Compliant: Yes

CAP, 0.1PF, 250V, 0805; Capacitance:0.1pF; Voltage Rating:250V; Product Range:VJ HIFREQ HT Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:200°C; Capacitor Case Style:0805 [2012 Metric]; Series Name:VJ HIFREQ HT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0805D0R1BXPAJHTCT-ND 720-VJ0805D0R1BXPAJHTDKR-ND 69AH3474 83AH3075
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.1Pf, 250V, Mlcc, 0805 Rohs Compliant Vishay Cap, 0.1Pf, 250V, 0805; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) ? to 200 C (? to 392 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000820FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminium Capacitors - 1701141 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details