Vishay Precision Group Ceramic Capacitor 560Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Vishay VJ0805A561JXBMT

Description
CERAMIC CAPACITOR 560PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:560pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 560PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:560pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 560Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Vishay - 07J8730 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 560Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Vishay
07J8730
Ceramic Capacitor 560Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Vishay 07J8730
CERAMIC CAPACITOR 560PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:560pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series RoHS Compliant: Yes

CERAMIC CAPACITOR 560PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:560pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07J8730
Product Name Ceramic Capacitor 560Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 5.60E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B182K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details