Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A560JXACW1BC

Description
56pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
56pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1265TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1265TR-ND
Ceramic Capacitors BC1265TR-ND
56pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

56pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - BC1265DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1265DKR-ND
Ceramic Capacitors BC1265DKR-ND
56pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

56pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - BC1265CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1265CT-ND
Ceramic Capacitors BC1265CT-ND
56pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

56pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 56Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay - 69AH3467 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay
69AH3467
Cap, 56Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay 69AH3467
CAP, 56PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 56PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 56Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay - 93AH0536 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay
93AH0536
Cap, 56Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay 93AH0536
CAP, 56PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 56PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC1265TR-ND BC1265DKR-ND 69AH3467
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 56Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525005P10BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details