Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A4R7BXJCW1BC

Description
CAP CER 4.7PF 16V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 4.7PF 16V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805A4R7BXJCW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7PF 16V C0G/NP0 0805

CAP CER 4.7PF 16V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A4R7BXJCW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7PF 16V C0G/NP0 0805

CAP CER 4.7PF 16V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A4R7BXJCW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
4.7pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4.7pF ±0.1pF 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0805A4R7BXJCW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805A4R7BXJCW1BC
Capacitors - Ceramic Capacitors VJ0805A4R7BXJCW1BC
CAP CER 4.7PF 16V C0G/NP0 0805

CAP CER 4.7PF 16V C0G/NP0 0805

Supplier's Site
Capacitor,ceramic,4.7Pf,16Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 58J2354 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,4.7Pf,16Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
58J2354
Capacitor,ceramic,4.7Pf,16Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 58J2354
Capacitor,Ceramic,4. 7pF,16VDC,.1-pF Tol,.1+pf Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,4.7pF,16VDC,.1-pF Tol,.1+pf Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0805A4R7BXJCW1BCCT-ND 720-VJ0805A4R7BXJCW1BCDKR-ND VJ0805A4R7BXJCW1BC 58J2354
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,4.7Pf,16Vdc,.1-Pf Tol,.1+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C193U063BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers