Vishay VJ0805A471JXCAT
Vishay VJ0805A471JXCAT
Vishay VJ0805A471JXCAT
470pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
470pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
470pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Capacitor,Ceramic,47
CAP CER 470PF 200V C0G/NP0 0805
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6521165 | 6521165P | 720-VJ0805A471JXCATTR-ND | 720-VJ0805A471JXCATDKR-ND | 47C0815 | VJ0805A471JXCAT |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,470Pf,200Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay | Ceramic Capacitors |
| Technology | Multilayer | Multilayer | Film Capacitors | |||
| RoHS Compliant | Yes | Yes | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF | ||||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |