Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A470JXEMP

Description
47pF ±5% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
47pF ±5% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805A470JXEMP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805A470JXEMP-ND
Ceramic Capacitors VJ0805A470JXEMP-ND
47pF ±5% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

47pF ±5% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0805A470JXEMP - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805A470JXEMP
Ceramic Capacitors VJ0805A470JXEMP
CAP CER 47PF 500V C0G/NP0 0805

CAP CER 47PF 500V C0G/NP0 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - VJ0805A470JXEMP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805A470JXEMP
Capacitors - Ceramic Capacitors VJ0805A470JXEMP
CAP CER 47PF 500V C0G/NP0 0805

CAP CER 47PF 500V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number VJ0805A470JXEMP-ND VJ0805A470JXEMP VJ0805A470JXEMP
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Ceramic Capacitors - P10R103M5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details