Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A470JXBCW1BC

Description
47pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
47pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805A470JXBCW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
47pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

47pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A470JXBCW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
47pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

47pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A470JXBCW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
47pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

47pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 47Pf, 100V, Mlcc, 0805 Rohs Compliant Vishay - 69AH3461 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 100V, Mlcc, 0805 Rohs Compliant Vishay
69AH3461
Cap, 47Pf, 100V, Mlcc, 0805 Rohs Compliant Vishay 69AH3461
CAP, 47PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 47PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitor,ceramic,47Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 58J2402 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,47Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
58J2402
Capacitor,ceramic,47Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 58J2402
Capacitor,Ceramic,47 pF,100VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,47pF,100VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0805A470JXBCW1BCTR-ND 720-VJ0805A470JXBCW1BCDKR-ND 69AH3461 58J2402
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 47Pf, 100V, Mlcc, 0805 Rohs Compliant Vishay Capacitor,ceramic,47Pf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500152JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1725608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details