Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A3R9DXBMP

Description
3.9pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.9pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805A3R9DXBMP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805A3R9DXBMP-ND
Ceramic Capacitors VJ0805A3R9DXBMP-ND
3.9pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3.9pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0805A3R9DXBMP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805A3R9DXBMP
Capacitors - Ceramic Capacitors VJ0805A3R9DXBMP
CAP CER 3.9PF 100V C0G/NP0 0805

CAP CER 3.9PF 100V C0G/NP0 0805

Supplier's Site
Ceramic Capacitors - VJ0805A3R9DXBMP - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805A3R9DXBMP
Ceramic Capacitors VJ0805A3R9DXBMP
CAP CER 3.9PF 100V C0G/NP0 0805

CAP CER 3.9PF 100V C0G/NP0 0805

Supplier's Site Datasheet
Capacitor,ceramic,3.9Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 46C9873 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,3.9Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
46C9873
Capacitor,ceramic,3.9Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 46C9873
Capacitor,Ceramic,3. 9pF,100VDC,.5-pF Tol,.5+pf Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,3.9pF,100VDC,.5-pF Tol,.5+pf Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VJ0805A3R9DXBMP-ND VJ0805A3R9DXBMP VJ0805A3R9DXBMP 46C9873
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,3.9Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C0805C102K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details