Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A3R9BXAPW1BC

Description
3.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805A3R9BXAPW1BCTR-ND - DigiKey
Thief River Falls, MN, United States
3.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A3R9BXAPW1BCDKR-ND - DigiKey
Thief River Falls, MN, United States
3.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A3R9BXAPW1BCCT-ND - DigiKey
Thief River Falls, MN, United States
3.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - VJ0805A3R9BXAPW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805A3R9BXAPW1BC
Ceramic Capacitors VJ0805A3R9BXAPW1BC
CAP CER 3.9PF 50V C0G/NP0 0805

CAP CER 3.9PF 50V C0G/NP0 0805

Supplier's Site Datasheet
Cap, 3.9Pf, 50V, C0G/np0, 0805; Capacitance Vishay - 62AC8458 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.9Pf, 50V, C0G/np0, 0805; Capacitance Vishay
62AC8458
Cap, 3.9Pf, 50V, C0G/np0, 0805; Capacitance Vishay 62AC8458
CAP, 3.9PF, 50V, C0G/NP0, 0805; Capacitance:3.9pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

CAP, 3.9PF, 50V, C0G/NP0, 0805; Capacitance:3.9pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:VJ Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3.9Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay - 69AH3452 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.9Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay
69AH3452
Cap, 3.9Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay 69AH3452
CAP, 3.9PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 3.9PF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0805A3R9BXAPW1BCTR-ND 720-VJ0805A3R9BXAPW1BCDKR-ND VJ0805A3R9BXAPW1BC 62AC8458 69AH3452
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 3.9Pf, 50V, C0G/np0, 0805; Capacitance Vishay Cap, 3.9Pf, 50V, Mlcc, 0805 Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - P10R473K5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers