3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Capacitor,Ceramic,39
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | VJ0805A392JXARW1BC-ND | 58J2330 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,3900Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) |