39pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Capacitor,Ceramic,39
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ0805A390JXAACTR-ND | 720-VJ0805A390JXAACDKR-ND | 47C0293 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,39Pf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |