3300pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
3300pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
3300pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Capacitor,Ceramic,33
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 720-VJ0805A332FXATW1BCCT-ND | 720-VJ0805A332FXATW1BCDKR-ND | 58J2191 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,3300Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) |