Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A331JXRAT5Z

Description
330pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
330pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-VJ0805A331JXRAT5ZTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805A331JXRAT5ZTR-ND
Ceramic Capacitors 720-VJ0805A331JXRAT5ZTR-ND
330pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±5% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A331JXRAT5ZCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-VJ0805A331JXRAT5ZCT-ND
Ceramic Capacitors 720-VJ0805A331JXRAT5ZCT-ND
CAP CER 330PF 1.5KV NP0 0805

CAP CER 330PF 1.5KV NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 720-VJ0805A331JXRAT5ZDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 330PF 1.5KV NP0 0805

CAP CER 330PF 1.5KV NP0 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0805A331JXRAT5Z - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805A331JXRAT5Z
Capacitors - Ceramic Capacitors VJ0805A331JXRAT5Z
CAP CER 330PF 1.5KV NP0 0805

CAP CER 330PF 1.5KV NP0 0805

Supplier's Site
Ceramic Capacitors - VJ0805A331JXRAT5Z - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805A331JXRAT5Z
Ceramic Capacitors VJ0805A331JXRAT5Z
CAP CER 330PF 1.5KV NP0 0805

CAP CER 330PF 1.5KV NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-VJ0805A331JXRAT5ZTR-ND 720-VJ0805A331JXRAT5ZDKR-ND VJ0805A331JXRAT5Z VJ0805A331JXRAT5Z
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Paper Film Capacitors - 105PSB252K6R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers