Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A271FXAPW1BC

Description
270pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
270pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805A271FXAPW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805A271FXAPW1BC-ND
Ceramic Capacitors VJ0805A271FXAPW1BC-ND
270pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

270pF ±1% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor,ceramic,270Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 58J1969 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,270Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
58J1969
Capacitor,ceramic,270Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 58J1969
Capacitor,Ceramic,27 0pF,50VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,270pF,50VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site
Capacitors - Ceramic Capacitors - VJ0805A271FXAPW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805A271FXAPW1BC
Capacitors - Ceramic Capacitors VJ0805A271FXAPW1BC
CAP CER 270PF 50V C0G/NP0 0805

CAP CER 270PF 50V C0G/NP0 0805

Supplier's Site
Ceramic Capacitors - VJ0805A271FXAPW1BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
VJ0805A271FXAPW1BC
Ceramic Capacitors VJ0805A271FXAPW1BC
CAP CER 270PF 50V C0G/NP0 0805

CAP CER 270PF 50V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VJ0805A271FXAPW1BC-ND 58J1969 VJ0805A271FXAPW1BC VJ0805A271FXAPW1BC
Product Name Ceramic Capacitors Capacitor,ceramic,270Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 380LX121M500J042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers