Vishay Intertechnology, Inc. Ceramic Capacitors VJ0805A270KXXPW1BC

Description
27pF ±10% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
27pF ±10% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - VJ0805A270KXXPW1BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
VJ0805A270KXXPW1BC-ND
Ceramic Capacitors VJ0805A270KXXPW1BC-ND
27pF ±10% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

27pF ±10% 25V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - VJ0805A270KXXPW1BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
VJ0805A270KXXPW1BC
Capacitors - Ceramic Capacitors VJ0805A270KXXPW1BC
CAP CER 27PF 25V C0G/NP0 0805

CAP CER 27PF 25V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number VJ0805A270KXXPW1BC-ND VJ0805A270KXXPW1BC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2242-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100181JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details